EN
  • EN
  • DE

A8188SLU-27

Part No A8188SLU-27
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176467-A8188SLU-27
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A8188SLU-27 CAD Model

Description

The A8188SLU-27 is a high-sensitivity, two-wire Hall-effect latch manufactured by Allegro MicroSystems, LLC. This sensor is designed to provide a digital output signal when subjected to a magnetic field of sufficient strength. The latching function means that the output state will remain until a magnetic field of opposite polarity is applied.

Applications

  • Brushless DC (BLDC) Motor Commutation: Provides rotor position feedback for efficient motor control.
  • Rotary Position Sensing: Detects the position of rotating shafts or components.
  • Flow Meters: Senses the rotation of impellers in fluid flow measurement systems.
  • Lid Closure Detection: Detects the opening and closing of lids or doors.
  • Proximity Sensing: Detects the presence or absence of nearby objects.

Features

  • Two-Wire Operation: Simplified wiring reduces system complexity and cost.
  • High Sensitivity: Detects weak magnetic fields, enabling operation with small magnets or large air gaps.
  • Latch Function: Output state remains until a magnetic field of opposite polarity is applied.
  • Reverse Battery Protection: Protects the device from damage due to incorrect power supply polarity.
  • Overvoltage Protection: Protects the device from damage due to excessive voltage.

Benefits

  • Improved System Efficiency: Enables precise motor control and optimized performance.
  • Reduced System Cost: Simplified wiring and integration lowers overall system cost.
  • Increased System Reliability: Robust design ensures stable operation in harsh environments.
  • Simplified System Design: Easy-to-use interface simplifies integration into existing systems.

Additional Details

The A8188SLU-27 is typically supplied in a small, surface-mount package. The two-wire interface requires only a pull-up resistor connected to the power supply for proper operation. The output switches between a high and low state depending on the presence and polarity of the magnetic field. The specific operating voltage, sensitivity thresholds, and output current capabilities can be found in the manufacturer's datasheet. The "-27" likely indicates a specific packaging or sensitivity variant.

You May Also Be Interested in

Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Matsuo
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess