Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Spring Washer
Length - Threaded Portion Below Head 0.236" (6.00mm)
Length - Below Head 0.323" (8.20mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624866-09670019957
Ultra Librarian 3D Model Ultra Librarian 09670019957 CAD Model

You May Also Be Interested in

Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for FCC17E09SB280
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $29.0830
ECAD model for 2-5174225-5
Amphenol
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $1.3282
ECAD model for D09P13A4GX00LF
Molex, LLC
PROFIBUS Attachable D-Sub Connector with Diagnostics LEDs and Programming Port, 90° Angle
Need more? Email Us
ECAD model for 1201030001
TE Connectivity
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 5788798-1
Amphenol
CONN D-SUB RCPT 9P PNL MNT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for MDBE09SE860
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A14580X
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
ECAD model for SPC15200
Conec
CONN D-SUB PLUG 50POS VERT SLDR
Need more? Email Us
ECAD model for 241A15850X

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention