Products specifications Report Issue?

Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 44
Number of Rows 3
Mounting Type Through Hole
Shell Size, Connector Layout 3 (DB, B) High Density
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold or Gold-Palladium
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Features Board Lock
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1622695-09563515513
Ultra Librarian 3D Model Ultra Librarian 09563515513 CAD Model

You May Also Be Interested in

Conec
CONN D-SUB RCPT/PLUG 2P R/A SLDR / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 302W2CSXX56N40X
NorComp Inc.
CONN D-SUB PLUG 37P PNL MNT SLDR / 37 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 171-037-113R911
HARTING
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 09643247232
ITT Cannon, LLC
CONN D-SUB RCPT 37POS R/A SLDR
Need more? Email Us
ECAD model for DCMM-37S-L
Amphenol
CONN D-SUB PLUG 9POS PNL MNT / 9 Position D-Sub Plug, Male Pins Connector
Lowest to €8.7896
ECAD model for SDB-09PMMS-SL8001
HARTING
CONN D-SUB HD RCPT 44P VERT SLDR
Need more? Email Us
ECAD model for 09563515513
NorComp Inc.
CONN D-SUB RCPT 15POS R/A SLDR / 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 189-015-513R491
TE Connectivity
CONN D-SUB RCPT 15POS VERT SLDR
Lowest to €12.7326
ECAD model for 1-338314-2
Hirose Electric Co Ltd
CONN D-SUB PLUG 15POS R/A SLDR / 15 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for RDAD-15P-LN(55)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention