Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr HARTING
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel
Material Flammability Rating UL94 V-0
Current Rating (Amps) 7.5A
Features Board Lock, Filter, Grounding Indents, Mounting Brackets
Voltage Rating 100V
Color Natural
Contact Form Machined
Dielectric Material Polycyclohexylenedimethylene Terephthalate (PCT)
Contact Material Copper Alloy
Temperature Range - Operating -20°C ~ 125°C
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349307-09643247232
Ultra Librarian 3D Model Ultra Librarian 09643247232 CAD Model

Description

The 1349307-09643247232 is a 25-position D-sub connector assembly from HARTING.

  • Position: 25
  • Color: Natural
  • Gender: Male
  • Type: Plug
  • Number of Rows: 2
  • Termination: Solder
  • Voltage Rating: 100V
  • Current Rating: 7.5A
  • Operating Temperature: -20°C to 125°C
  • Features: Board Lock, Filter, Grounding Indents, Mounting Brackets

You May Also Be Interested in

Omron
CONN D-SUB PLUG 9POS VERT SLDR
Need more? Email Us
ECAD model for XM2E-0940-132L
Hirose Electric Co Ltd
CONN D-SUB PLUG 15POS R/A SLDR / 15 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for RDAD-15P-LN(55)
NorComp Inc.
CONN D-SUB PLUG 5POS PNL MNT / 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 680M5W5103L401
NorComp Inc.
CONN D-SUB RCPT 9P PNL MNT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 171-009-213R021
Conec
CONN D-SUB PLUG 3POS R/A SLDR / 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 3003W3PXX58N40X
HARTING
D SUB MA PCR 3W3_20 A S4 _4-40UN / Position Connector
Need more? Email Us
ECAD model for 09692009147
Molex, LLC
FCT DSUB / Position Connector
Need more? Email Us
ECAD model for 1731091158
HARTING
CONN D-SUB HD RCPT 44P VERT SLDR
Need more? Email Us
ECAD model for 09563515513
HARTING
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to €26.3670
ECAD model for 09564517513

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention