Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr HARTING
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1351529-09692009147
Ultra Librarian 3D Model Ultra Librarian 09692009147 CAD Model

Description

The 09692009147 is a D-sub connector assembly designed for use in electronic circuits.

  • Standard Package: 50
  • Manufacturer: HARTING
  • Connector Type: Not Specified
  • Contact Type: Not Specified
  • Number of Rows: Not Specified
  • Termination: Not Specified
  • Contact Finish: Not Specified
  • Contact Finish Thickness: Not Specified
  • Package: Not Specified
  • Contact Form: Not Specified
  • Wire Gauge: Not Specified
  • Contact Material: Not Specified
  • Connector Style: Not Specified
  • Ingress Protection: Not Specified
  • Material Flammability Rating: Not Specified
  • Standard Package: Not Specified
  • Flange Feature: Not Specified
  • Shell Material/Finish: Not Specified
  • Dielectric Material: Not Specified
  • Shell Size/Connector Layout: Not Specified
  • Mounting Type: Not Specified
  • Temperature Range: Not Specified
  • Backset Spacing: Not Specified
  • Current Rating (Amps): Not Specified
  • ECCN: Not Specified

You May Also Be Interested in

HARTING
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to €26.3670
ECAD model for 09564517513
TE Connectivity
CONN D-SUB RCPT 50POS VERT SLDR
Need more? Email Us
ECAD model for 745191-1
HARTING
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 09643247232
Conec
CONN D-SUB RCPT/PLUG 2P R/A SLDR / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 302W2CSXX56N40X
Molex, LLC
CONN D-TYPE RCPT 60POS R/A SLDR / 60 Position D-Type, Board to Board, Matrix Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 0709282022
TE Connectivity
CONN D-SUB RCPT 15POS VERT SLDR
Lowest to €12.7326
ECAD model for 1-338314-2
Omron
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for XM2F-0940-112L
Molex, LLC
FCT DSUB / Position Connector
Need more? Email Us
ECAD model for 1731091158
HARTING
D SUB MA PCR 3W3_20 A S4 _4-40UN / Position Connector
Need more? Email Us
ECAD model for 09692009147

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention