Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 13 Weeks
Features 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Manufacturer HARTING
Series DIN 41612
Package Bulk
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 9032966850, 1195-1200
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908688-09032966850
Ultra Librarian 3D Model Ultra Librarian 09032966850 CAD Model

Description

The HARTING 908688-09032966850 is a DIN 41612 connector receptacle that has 96 positions and female sockets.

  • Connector Type: DIN 41612
  • Number of Positions: 96
  • Gender: Female
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 105°C
  • Popularity: High
  • Package Type: Bulk
  • Quantity per Package: 100
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1
  • Estimated Production Lead Time: 13 weeks
  • HTSUS: 8536.69.4040
  • Series: DIN 41612

You May Also Be Interested in

Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51722-11301200AALF
Amphenol
GRIPLET IDC CONNECTOR / 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Lowest to $0.7321
ECAD model for 10127982-102LF
Conec
CONN 32POS M R/A DIN41612
Lowest to $10.9388
ECAD model for 121A20779X
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to $13.5921
ECAD model for 17241102102
TE Connectivity
CONN HEADER 175POS 2MM PRESS-FIT / 175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for 5106535-1
TE Connectivity
CONN HEADER MULTI-BEAM 27POS PCB
Need more? Email Us
ECAD model for 6450121-3
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102
Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51731-057LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8512 $50.0656
32+ $3.1600 $101.1200
50+ $3.0612 $153.0600
68+ $2.9625 $201.4500
88+ $2.8637 $252.0056
117+ $2.5675 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention