Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series MULTI-BEAM XL
Package Bulk
Product Status Obsolete
Connector Type Header, Male Pins and Blades
Connector Style Multi-Beam
Number of Positions 27
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 3 Power
Features Board Lock, Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Base Product Number 6450121
Standard Package 1,056 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856895-6450121-3
Ultra Librarian 3D Model Ultra Librarian 6450121-3 CAD Model

Description

The 856895 TE Connectivity backplane connector is a high-quality electronic component designed for specialized applications.

  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Through-Hole, Right-Angle
  • Connector Type: Header, Male Pins, and Blades
  • Contact Finish: Gold
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 1,056 pcs
  • Operating Temperature: -20°C to 105°C
  • Product Status: Obsolete
  • Series: MULTI-BEAM XL

You May Also Be Interested in

Amphenol
V/T REC PWRBLADE
Need more? Email Us
ECAD model for 51742-11301200AALF
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102
TE Connectivity
CONN HDR HI SPEED 60POS EDGE MT
Lowest to $32.6219
ECAD model for 6469354-1
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
Amphenol
CONN HDR HI SPEED 150POS EDGE MT / 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $18.8257
ECAD model for 10025613-101LF
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to $28.3670
ECAD model for 10115025-101LF
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to $1.1039
ECAD model for 70430-112LF
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention