Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 48 (Power)
Number of Positions Loaded All
Pitch 0.200" (5.08mm)
Number of Rows 3
Style F
Level, Class 2
Mounting Type Through Hole
Termination Press-Fit
Features -
Contact Finish -
Contact Finish Thickness -
Temperature Range - Operating -40°C ~ 105°C
Current Rating (Amps) -
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 20 pcs
Win Source Part Number 1380436-09062486832
Ultra Librarian 3D Model Ultra Librarian 09062486832 CAD Model

Description

This DIN 41612 backplane connector from HARTING is designed for power applications.

  • Number of Positions: 48
  • Pitch: 0.200" (5.08mm)
  • Connector Type: Receptacle
  • Contact Gender: Female
  • Loaded Positions: All
  • Number of Rows: Three
  • Termination: Press-Fit
  • Package Format: Bulk
  • Package Quantity: 20 pieces
  • Insulation Material: Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to $23.3410
ECAD model for 10060905-101LF
Amphenol
CONN RCPT HIGH SPEED 54POS PCB
Need more? Email Us
ECAD model for 10120757-101LF
Amphenol
CONN BLADE PWR
Lowest to $6.9283
ECAD model for 10106269-0504001LF
Amphenol
V/T REC PWRBLADE
Need more? Email Us
ECAD model for 51742-11301200AALF
Amphenol
SATA PLUG
Need more? Email Us
ECAD model for 10129519-101LF
Amphenol
GRIPLET IDC CONNECTOR / 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Lowest to $0.7321
ECAD model for 10127982-102LF
TE Connectivity
CONN HDR HI SPEED 60POS EDGE MT
Lowest to $32.6219
ECAD model for 6469354-1
Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to $4.3892
ECAD model for 51742-10802400CCLF
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention