EN
  • EN
  • DE

ADR365BUJZ-REEL7

Part No ADR365BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% TSOT-5 / Low Power, Low Noise Voltage References with Sink/Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5mA
Tolerance ±0.08%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 12.8μVp-p
Voltage - Input 5.3V ~ 15V
Current - Supply 190μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Part Number Series ADR365
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804014-ADR365BUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR365BUJZ-REEL7 CAD Model

Description

Introducing the ADR365BUJZ-REEL7 from Analog Devices Inc.

The ADR365BUJZ-REEL7 is a high-precision, micropower voltage reference from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product comes in a compact, surface-mount SOT-23 package, making it ideal for space-constrained applications where accuracy and power efficiency are critical.

Key Features

  • Accuracy: The ADR365 offers a tight initial accuracy of ±0.1% and a low temperature coefficient of 8 ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Power: With an ultra-low quiescent current of 5.5 µA (typical), this voltage reference is optimized for battery-powered and energy-saving applications.
  • Output Voltage: It provides a stable output voltage of 3.0 V, suitable for a variety of precision analog circuits.
  • Long-Term Stability: The ADR365BUJZ-REEL7 boasts excellent long-term stability of 150 ppm/√kHr (max) after 1,000 hours, ensuring consistent performance over the product's lifespan.
  • Wide Operating Range: It operates over a wide supply voltage range from 3.2 V to 16.5 V, providing flexibility in various design configurations.
  • Package: The device is offered in a small SOT-23 package, which is well-suited for space-constrained applications.
  • Temperature Range: The ADR365BUJZ-REEL7 is specified for the extended industrial temperature range of −40°C to +125°C, accommodating harsh operating conditions.

Applications

The ADR365BUJZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial process control systems
  • Automotive electronics

This voltage reference is also an excellent choice for applications requiring a stable reference under varying conditions, such as temperature fluctuations and supply voltage variations.

Conclusion

For designers looking for a high-accuracy, low-power voltage reference that can withstand the rigors of industrial environments, the ADR365BUJZ-REEL7 from Analog Devices Inc. is an exceptional choice. Its robust feature set, combined with a small footprint, makes it a valuable component in precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0732 $50.7320
25+ $4.1626 $104.0650
38+ $4.0325 $153.2350
52+ $3.9024 $202.9248
67+ $3.7724 $252.7508
89+ $3.3821 $301.0069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess