EN
  • EN
  • DE

MAX7403CPA

Part No MAX7403CPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 7 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706361-MAX7403CPA
Ultra Librarian 3D Model Ultra Librarian MAX7403CPA CAD Model

Description

Maxim Integrated MAX7403CPA Low-Pass Filter

The MAX7403CPA is a precision, 8th-order, low-pass filter designed by Maxim Integrated to provide optimal performance for noise reduction in digital and analog systems. This filter is part of Maxim's MAX7400 series of switched-capacitor filters that offer a wide range of cutoff frequencies, making them highly versatile for various applications.

Engineered with a fixed 3dB cutoff frequency set at 5kHz, the MAX7403CPA stands out for its sharp roll-off characteristics and excellent stopband attenuation. This makes it an ideal choice for anti-aliasing applications, DAC smoothing filters, or any other application that requires a clean and precise low-pass filter response.

The device operates from a single +5V supply, which simplifies the power supply design and ensures compatibility with a wide range of digital systems. Additionally, the MAX7403CPA features a low-pass filter response that is free from clock feedthrough and ripple, providing a clean and stable output signal.

With its compact 8-pin DIP package, the MAX7403CPA is easy to integrate into existing designs without requiring significant board space. It also offers a CMOS process construction, ensuring high reliability and a long operational lifespan.

Key features of the MAX7403CPA include:

  • 8th-order low-pass Bessel filter
  • Fixed 3dB cutoff frequency at 5kHz
  • Operates from a single +5V supply
  • Low power consumption
  • No external components required
  • High stopband attenuation
  • Sharp roll-off characteristics

Applications for the MAX7403CPA are diverse and include:

  • Data acquisition systems
  • Signal processing
  • Medical instrumentation
  • Audio filtering
  • Communication systems

Whether you're designing a professional audio system, a sophisticated medical device, or a high-performance communication system, the MAX7403CPA from Maxim Integrated offers the precision and reliability you need in a compact and easy-to-use package.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4670 $56.8020
13+ $7.7678 $100.9814
20+ $7.5251 $150.5020
28+ $7.2823 $203.9044
36+ $7.0396 $253.4256
48+ $6.3114 $302.9472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess