Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630112-MAX275ACWP
Ultra Librarian 3D Model Ultra Librarian MAX275ACWP CAD Model

Description

The MAX275ACWP from Maxim Integrated is a versatile and high-performance 8th-order, continuous-time active filter that is designed to meet a wide range of filtering applications. This precision filter is part of Maxim’s MAX275 series, renowned for its ease of use and excellent filter characteristics.

Key Features

  • Programmable Frequency Range: The filter’s corner frequency can be set from 1Hz to 40kHz, making it suitable for various signal processing tasks.
  • Low Noise and Distortion: With its careful design, the MAX275ACWP provides low noise and low harmonic distortion, ensuring clean and accurate signal filtering.
  • Flexible Filter Responses: Users can program the device to operate in low-pass, high-pass, band-pass, or band-reject modes, providing a high degree of flexibility in its application.
  • Single-Supply Operation: The device can operate from a single +5V supply, simplifying power supply design.
  • Integrated Tuning Circuit: The on-chip tuning circuit allows for easy adjustment of the filter’s frequency response without the need for external components.
  • High Channel Separation: The MAX275ACWP offers excellent channel separation, which is ideal for stereo audio applications and multiplexed systems.

Applications

The MAX275ACWP is well-suited for a variety of applications, including:

  • Audio Processing
  • Signal Conditioning
  • Anti-Aliasing Filters for Data Acquisition Systems
  • Waveform Generation
  • Communication Systems

Package and Quality

The MAX275ACWP comes in a 20-pin SOIC-W package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability for the MAX275 series, making the MAX275ACWP a trusted choice for engineers and designers looking for a robust active filter solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.4496
ECAD model for ML6416CS
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.6324
ECAD model for BA3830F
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.7981
ECAD model for ML6416CSX
Analog Devices Inc.
IC FILTR VID6CH SD/ED/HD 38TSSOP
Lowest to $3.5020
ECAD model for ADA4424-6ARUZ-RL
Analog Devices Inc.
IC FILTER 650KHZ LINEAR PH 8SOIC / Linear Phase, Continuous-Time Low Pass Filter IC Linear Phase, Continuous-Time Low Pass 7th Order 650kHz 8-SO
Lowest to $5.7224
ECAD model for LTC1565-31CS8#PBF
Fairchild/ON Semiconductor
CONSUMER CIRCUIT, PDSO24
Need more? Email Us
ECAD model for ML6429CSX
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $337.9516
ECAD model for HMC890LP5ETR
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $5.4053
ECAD model for AD5822BCBZ-REEL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention