EN
  • EN
  • DE

2UHD727918FTC

Part No 2UHD727918FTC
Manufacturer Hammond Manufacturing
Catalog Racks
Description ELECTRICAL ENCLOSURE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Panel 17.290" L x 69.500" W x 61.380" H (439.17mm x 1765.30mm x 1559.05mm)
Dimensions - Overall 18.130" L x 79.000" W x 72.130" H (460.50mm x 2006.60mm x 1832.10mm)
Material Metal, Steel
Features Dual Door, Single Access
Style Enclosed, Bottom, Front, Sides, Top
Type Equipment Cabinet
Door Steel
Color Gray
Ventilation Non-Vented
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 1036 lbs (469.9kg)
Win Source Part Number 1042937-2UHD727918FTC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2UHD727918FTC CAD Model

Description

The Hammond Manufacturing equipment cabinet is a top-quality product designed to provide secure storage for your electronic equipment.

  • Manufacturer: Hammond Manufacturing
  • Equipment Cabinet Features: Dual Doors with Single Access
  • Enclosure Type: Enclosed Bottom, Front, Sides, and Top
  • Material: Metal, Steel
  • Panel Dimensions: 17.290" L x 69.500" W x 61.380" H (439.17mm x 1765.30mm x 1559.05mm)
  • Overall Dimensions: 18.130" L x 79.000" W x 72.130" H (460.50mm x 2006.60mm x 1832.10mm)
  • Ventilation: Non-Vented
  • Weight: 1036 lbs (469.9kg)
  • Shipping: Drop Shipped
  • Category: Boxes, Enclosures, and Racks

You May Also Be Interested in

Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us
Tripp Lite
CABINET STEEL
Lowest to $0.0370
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 19.685" L x 62.992" W x 78.937" H (500.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X20 GRY / Gray Mild Steel Ground Mount Type 1 Metering Cabinet
Need more? Email Us
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess