EN
  • EN
  • DE

C3F246331CG1

Part No C3F246331CG1
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK FRAME / 24 Inch Rack Mount Frames
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series C3
Dimensions - Panel 29.500" L x 24.110" W x 63.060" H (749.30mm x 612.39mm x 1601.72mm)
Dimensions - Overall 31.500" L x 28.000" W x 70.310" H (800.10mm x 711.20mm x 1785.87mm)
Material Metal, Steel
Features Front and Rear Access
Style Open Rack, Double Frame
Type Open Rack
Door Doorless
Color Beige, Gray
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 775558-C3F246331CG1
Popularity Medium
Supply and Demand Status Limited
Introduction Date October 29, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian C3F246331CG1 CAD Model

Description

The Hammond Manufacturing C3F246331CG1 open rack.

  • Access: Front and rear
  • Frame: Double-framed
  • Color: Beige and gray
  • Material: Metal and steel
  • Dimensions: 29.500 inches L x 24.110 inches W x 63.060 inches H
  • Series: C3
  • Popularity: Medium
  • Shipping: From manufacturer's warehouse

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm) Gray
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.5X21X24.75 BLK / Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500" L x 21.000" W x 24.750" H (444.50mm x 533.40mm x 628.65mm) Black
Need more? Email Us
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Bud Industries
RACK OPEN ASSEMBLY SERVER / Computer Server Rack
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess