Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Racks
Mfr Panduit Corp
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1056540-DN8522B
Ultra Librarian 3D Model Ultra Librarian DN8522B CAD Model

Description

The Racks from Panduit Corp are essential components for organizing and securing electronic equipment.

  • Series: *
  • Packaging: bulk
  • Package: single piece per package
  • Status: obsolete

You May Also Be Interested in

Hammond Manufacturing
DESK UNIT 8.5X24X36.7 LIGHT GRAY
Need more? Email Us
ECAD model for 2CLD82436
Panduit Corp
800MMW X 42 RU X 1070MMD S-TYPE,
Need more? Email Us
ECAD model for S8212B
Hammond Manufacturing
ELECTRICAL ENCLOSURE
Need more? Email Us
ECAD model for 2UHD727918FTC
Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
ECAD model for RCBS1900813CG1
Tripp Lite
CABINET STEEL
Need more? Email Us
ECAD model for SR2400
Schroff
BACKPLANE 6U 21 CHAN VME J1/J2
Need more? Email Us
ECAD model for 23001551
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK
Need more? Email Us
ECAD model for RMCS9018BK1
Hammond Manufacturing
RACK STEEL 10X30X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Gray
Lowest to €728.6481
ECAD model for CMC303010
Hammond Manufacturing
RACK FRAME
Need more? Email Us
ECAD model for C2F247023CG1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention