EN
  • EN
  • DE

GL834L-OGY03

Part No GL834L-OGY03
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1501+
Reference case QFN24
Manufacturer Genesys
Win Source Part Number 714290-GL834L-OGY03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL834L-OGY03 CAD Model

Description

The GL834L-OGY03 is a USB 2.0 card reader controller manufactured by Genesys Logic. It's designed to interface with various memory card formats, enabling data transfer between the cards and a host computer via USB. This controller is typically found in internal card reader modules for desktop computers, laptop computers, and other embedded systems.

Applications:

  • Internal card readers: Used in desktop and laptop computers for reading and writing data to memory cards.
  • Embedded systems: Integrated into various embedded systems that require memory card access.
  • Multi-function peripherals: Found in printers, scanners, and other peripherals that support memory card connectivity.
  • Point-of-Sale (POS) systems: Employed in retail environments for reading data from memory cards.
  • Industrial Equipment: Used in data logging and storage applications within industrial control systems.

Features:

  • USB 2.0 interface: Supports high-speed data transfer rates up to 480 Mbps.
  • Multi-card support: Compatible with various memory card formats, including SD, MMC, MS, and XD.
  • Compliant with USB 2.0 specifications: Ensures compatibility with a wide range of host devices.
  • Integrated clock generator: Simplifies the design and reduces the need for external components.
  • Supports multiple LUNs: Allows for simultaneous access to multiple memory cards.
  • LED indicator support: Provides visual feedback on card insertion and data transfer status.
  • Low power consumption: Optimized for power efficiency in portable applications.
  • Supports SDHC and SDXC: Enables support for high-capacity SD cards.

Benefits:

  • High-speed data transfer: USB 2.0 interface enables fast data transfer between memory cards and the host computer.
  • Versatile card support: Compatible with a wide range of memory card formats.
  • Simplified design: Integrated features reduce the need for external components and simplify the design process.
  • Power efficiency: Low power consumption makes it suitable for portable devices.
  • Wide compatibility: Compliant with USB 2.0 specifications, ensuring compatibility with a broad range of host devices.

Additional Details:

The GL834L-OGY03 typically operates on a 3.3V power supply. It is available in a QFN (Quad Flat No-leads) package. It requires minimal external components for operation, such as USB connectors and passive components. It supports hot-swapping of memory cards, allowing users to insert and remove cards without restarting the system.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6295 $59.8025
225+ $0.5163 $116.1675
350+ $0.5001 $175.0350
480+ $0.4839 $232.2720
620+ $0.4678 $290.0360
830+ $0.4193 $348.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess