EN
  • EN
  • DE
  • IT

74ALS138D

Part No 74ALS138D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 1-of-8 decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130833-74ALS138D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS138D CAD Model

Description

Product Overview: 74ALS138D

The 74ALS138D is a high-performance integrated circuit manufactured by NXP Semiconductors, renowned for its reliability and efficiency in digital applications. This IC is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer both speed and low power consumption, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Logic Type: The 74ALS138D is a 3-to-8 line decoder/demultiplexer, which means it takes three binary input signals and decodes them into one of eight mutually exclusive outputs.
  • High-Speed Operation: This IC is capable of fast switching, which is essential for high-speed digital systems. It can handle data rates that are typical of ALS technology, providing efficient performance in time-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the 74ALS138D is designed to operate with minimal power draw. This makes it suitable for battery-operated devices and applications where energy efficiency is a priority.
  • Output Capability: The outputs can drive up to 15 LS-TTL loads, which means the IC can be interfaced with numerous other standard logic families without the need for additional buffering.
  • Package Type: The device is available in a standard SOIC-16 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

The 74ALS138D is versatile and can be used in a variety of digital systems. Common applications include:

  • Memory decoding or data routing in computer systems
  • Control systems for selecting various functions or modes
  • Communication devices where multiple channels need to be managed
  • Embedded systems for expanding GPIO capabilities

Quality and Reliability

NXP Semiconductors ensures that the 74ALS138D meets stringent quality standards. Each IC undergoes rigorous testing to guarantee performance under specified conditions. Users can trust the 74ALS138D for its consistency and long-term reliability in their electronic projects.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors. This will ensure proper integration of the 74ALS138D into their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess