EN
  • EN
  • DE

AD684SQ

Part No AD684SQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Sample and Hold
-3db Bandwidth 4MHz
Current - Input Bias 100nA
Supply Current 18mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±10.8V ~ 13.2V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD684
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136839-AD684SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD684SQ CAD Model

Description

The AD684SQ from Analog Devices Inc. is a high-precision quad digital-to-analog converter (DAC) designed to provide unparalleled accuracy and stability in a range of applications. This device is an ideal choice for professionals seeking a reliable solution for complex industrial, medical, and automation systems that require precise analog signal control.

Key Features:

  • High Precision: The AD684SQ offers four matched 12-bit DACs with a maximum nonlinearity of ±1 LSB, ensuring high fidelity and repeatability in signal conversion.
  • Monolithic Construction: Its monolithic design reduces the size and complexity of circuitry, allowing for easier integration into existing systems.
  • On-Chip Output Amplifiers: Each DAC comes with its own precision output amplifier, which simplifies the design and reduces external component requirements.
  • Flexible Reference Inputs: The device supports both unipolar and bipolar operation, and it can be configured for various reference input voltages to match specific application needs.
  • Low Power Consumption: Designed for efficiency, the AD684SQ operates with a low power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The versatility of the AD684SQ allows it to be used in a wide array of applications, including:

  • Automatic Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Calibration
  • Waveform Generation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD684SQ is no exception. It is available in a sturdy Ceramic Quad Flat Pack (CQFP) package, which ensures robustness and longevity even in harsh environmental conditions. Moreover, the device is specified over the extended industrial temperature range, making it reliable for mission-critical applications.

With its combination of precision, integration, and reliability, the AD684SQ stands out as a superior choice for designers in need of a high-quality quad DAC solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess