EN
  • EN
  • DE

VNC2-48L1C-TRAY

Part No VNC2-48L1C-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197351-VNC2-48L1C-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Series Vinculum-II
Package Tray
Protocol USB
Function Controller
Interface SPI, UART
Standards USB 2.0
Voltage - Supply 3.3V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian VNC2-48L1C-TRAY CAD Model

Description

The VNC2-48L1C-TRAY from Future Technology Devices International Ltd (FTDI) is a highly integrated USB 2.0 Host/Slave controller, ideal for adding USB connectivity to a wide range of applications. This innovative product comes in a tray packaging format, ensuring safe delivery and convenient handling for manufacturing and prototyping processes.

The VNC2-48L1C-TRAY is equipped with a 48-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications while maintaining excellent thermal performance. It is designed to simplify the implementation of USB connectivity in applications such as industrial control, communication, and computing where versatile USB functionality is required.

This powerful controller boasts a dual-channel USB 2.0 Host/Slave interface, providing flexibility for a variety of USB applications. The device is based on a 16-bit MCU core and includes 256KB of Flash memory for program storage, along with 16KB of RAM for data processing, ensuring robust and reliable operation.

The VNC2-48L1C-TRAY supports a range of USB classes out of the box, such as Human Interface Devices (HID), Mass Storage Devices, and Communication Devices. This makes it an ideal solution for developers needing to integrate USB peripherals, such as keyboards, mice, storage devices, or custom interfaces into their products without extensive USB expertise.

FTDI provides comprehensive support for the VNC2-48L1C-TRAY, including an extensive suite of development tools, drivers, and application examples. The Vinculum-II Toolchain allows for straightforward development of custom firmware, enabling the VNC2 to be tailored to specific application requirements.

In summary, the VNC2-48L1C-TRAY is a versatile, ready-to-use solution for adding advanced USB capabilities to a wide array of electronic products. Its combination of integration, flexibility, and support makes it an excellent choice for designers looking to enhance their systems with USB functionality.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0097 $54.0582
14+ $7.3926 $103.4964
21+ $7.1615 $150.3915
29+ $6.9305 $200.9845
38+ $6.6995 $254.5810
50+ $6.0065 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess