EN
  • EN
  • DE

2SA1986-R/2SC5358-R

Part No 2SA1986-R/2SC5358-R
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO247
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 709119-2SA1986-R/2SC5358-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1986-R/2SC5358-R CAD Model

Description

The 2SA1986-R and 2SC5358-R are a complementary pair of high-power audio output transistors manufactured by Toshiba. The 2SA1986-R is a PNP transistor, while the 2SC5358-R is an NPN transistor. This pair is specifically designed for high-fidelity audio amplifier applications, delivering exceptional linearity and high power output with low distortion. These transistors are renowned for their robust construction and ability to handle significant power dissipation, making them suitable for demanding audio systems.

Applications

  • High-Fidelity Audio Amplifiers: Designed specifically for use in high-end audio amplifiers to deliver clear and powerful sound reproduction.
  • Home Theater Systems: Employed in home theater systems to amplify audio signals, providing an immersive audio experience.
  • Professional Audio Equipment: Used in professional audio equipment such as mixing consoles and power amplifiers for stage performances.
  • Musical Instrument Amplifiers: Integrated into musical instrument amplifiers to enhance the sound of instruments like guitars and keyboards.
  • High-Power Audio Systems: Utilized in high-power audio systems for public address systems and large venue sound reinforcement.

Features

  • Complementary Pair: 2SA1986-R (PNP) and 2SC5358-R (NPN) form a complementary pair for push-pull amplifier configurations.
  • High Power Output: Capable of delivering high power output with minimal distortion, ensuring a clean audio signal.
  • High Collector Current: Supports high collector current, allowing for driving low-impedance loads.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring accurate sound reproduction.
  • High Breakdown Voltage: Features a high collector-emitter breakdown voltage for reliable operation in high-voltage environments.
  • Excellent Linearity: Provides excellent linearity, ensuring minimal signal degradation during amplification.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio reproduction with low distortion, providing an immersive listening experience.
  • Enhanced Amplifier Performance: High power output and linearity enhance amplifier performance and signal clarity.
  • Increased System Reliability: Robust construction and high breakdown voltage ensure reliable operation in demanding audio systems.
  • Optimized Amplifier Design: Complementary pair simplifies amplifier design and improves overall performance.
  • Versatile Application: Suitable for a wide range of audio applications, from home theater systems to professional audio equipment.

Additional Details

The 2SA1986-R and 2SC5358-R are typically available in through-hole packages, facilitating easy mounting on printed circuit boards. These transistors are designed to operate over a wide temperature range, making them suitable for various operating environments. Proper heatsinking is essential for managing the heat generated during high-power operation. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5082 $60.5902
26+ $4.5195 $117.5070
40+ $4.3786 $175.1440
55+ $4.2365 $233.0075
71+ $4.0956 $290.7876
95+ $3.6717 $348.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess