EN
  • EN
  • DE

ADP3806JRUZ-12.5

Part No ADP3806JRUZ-12.5
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Switching Battery Charger Li-Ion 24-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173334-ADP3806JRUZ-12.5
Popularity Low
Supply and Demand Status Limited
Family Name ADP3806-12.5
Introduction Date November 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3806JRUZ-12.5 CAD Model

Description

The ADP3806JRUZ-12.5 is a cutting-edge charging controller component manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision device is specifically designed to manage and control the charging process of lithium-ion (Li-Ion) and lithium-polymer (Li-Poly) batteries, which are commonly used in a wide range of portable electronic devices such as smartphones, laptops, and digital cameras. The ADP3806JRUZ-12.5 offers a robust solution for applications requiring efficient and reliable battery charging management.

Key Features:

  • Voltage Regulation: The ADP3806JRUZ-12.5 provides precise voltage regulation at 12.5V, ensuring that the battery is charged to its optimal voltage level, enhancing both the performance and longevity of the battery.
  • Programmable Charge Current: Users can program the charge current according to the specific needs of their application, allowing for flexibility and customization of the charging process.
  • High-Accuracy Current Sensing: The device includes an accurate current-sensing feature that monitors the charge current to prevent overcharging, which can be detrimental to battery health.
  • Charge Termination: The ADP3806JRUZ-12.5 is equipped with intelligent charge termination logic to stop the charging process once the battery reaches full capacity, further protecting the battery and extending its life.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by reducing charge current or shutting down the charger if an unsafe temperature is detected.

Applications:

The versatility of the ADP3806JRUZ-12.5 makes it suitable for a variety of applications, including:

  • Portable Computing Devices
  • Mobile Phones and Smart Devices
  • Digital Cameras and Video Recorders
  • Handheld Instruments
  • Medical Devices

Product Specifications:

Parameter Value
Output Voltage 12.5V
Charge Current (Programmable) Yes
Package TSSOP-28
Operating Temperature Range -40°C to +85°C

With its advanced features and reliable performance, the ADP3806JRUZ-12.5 from Analog Devices Inc. is an ideal choice for designers looking to implement a sophisticated battery charging solution in their products.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess