EN
  • EN
  • DE

FT200XD-T

Part No FT200XD-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS I2C 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001506-FT200XD-T
Win Source Part Number Cross
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Tray
Product Status Active
Protocol USB
Function Bridge, USB to I²C
Interface I²C
Standards USB 2.0
Ultra Librarian 3D Model Ultra Librarian FT200XD-T CAD Model

Description

FT200XD-T USB to I2C Interface Board by FTDI

The FT200XD-T is a compact USB to I2C interface board from FTDI, Future Technology Devices International Ltd, designed to provide a seamless and efficient bridge between USB data transfer protocols and I2C (Inter-Integrated Circuit) devices. This innovative product is part of FTDI's USB to serial interface range and is perfect for developers and engineers who require a simple method for connecting I2C devices to a USB port on a PC or other host systems.

At the heart of the FT200XD-T is FTDI's FT200XD IC, a USB to I2C interface chip which is capable of handling data transfer rates up to 3.4 Mbits/s in I2C mode. The chip supports the full I2C protocol, and it includes an integrated battery charger detection feature, making it suitable for battery charger applications. The board is designed to be used with FTDI's royalty-free drivers, which provide virtual COM port (VCP) or Direct (D2XX) drivers, thus facilitating the ease of integrating the device with your existing software.

The FT200XD-T is highly versatile, with configurable CBUS I/O pins that can be used for additional functionality such as clock output, TX and RX LEDs, or other custom options. It also features a USB 2.0 Full Speed compatible interface and is configurable for various I2C bus speeds, ensuring compatibility with a wide range of I2C devices.

For power management, the FT200XD-T has an integrated +3.3V level converter for USB I/O, simplifying the design process by negating the need for additional level shifting. Its compact form factor and minimal external components requirement make it an ideal solution for implementing USB in space-constrained applications. Additionally, the device is USB bus-powered, or it can be powered externally through a 3.3V supply, offering flexibility for various use cases.

FTDI's commitment to quality is evident in the FT200XD-T, which is fully compliant with USB 2.0 specifications and has been designed to meet the stringent requirements of industrial applications. Whether you're developing new applications or upgrading existing systems, the FT200XD-T offers a reliable and straightforward solution for integrating USB connectivity with I2C-based devices.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0990 $53.2870
30+ $3.3633 $100.8990
47+ $3.2582 $153.1354
64+ $3.1531 $201.7984
83+ $3.0480 $252.9840
110+ $2.7327 $300.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 969 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess