EN
  • EN
  • DE

USB4624I-1080HN

Part No USB4624I-1080HN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Family Part Number USB4624
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1278337-USB4624I-1080HN
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB4624I-1080HN CAD Model

Description

The USB4624I-1080HN is a high-performance, versatile USB 2.0 Hi-Speed hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to support multiple USB-enabled devices, making it an ideal choice for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and standalone embedded systems.

Key Features:

  • USB-IF Certification: The USB4624I-1080HN is USB 2.0 Hi-Speed certified, ensuring compatibility with a broad range of USB devices and guaranteeing reliable data transfer rates of up to 480 Mbps.
  • Port Count: This hub controller includes four downstream ports for device connectivity, enhancing the expandability of any system it is integrated into.
  • MultiTRAK™ Technology: Microchip's proprietary MultiTRAK technology allows for multiple transaction translators, providing dedicated bandwidth to each downstream port and improving the performance of simultaneous USB operations.
  • Energy Efficiency: With support for Link Power Management (LPM) and the ability to provide port power switching, this hub controller is designed for energy-efficient operation, reducing power consumption for connected devices when they are idle.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for environments that require robust performance under varying conditions.
  • Customizable: OEMs can utilize the configurable vendor ID (VID), product ID (PID), and device strings to customize the hub for specific applications.

Applications:

The USB4624I-1080HN is highly adaptable and can be used in a multitude of applications. Its robust design and high-speed capabilities make it particularly well-suited for:

  • Industrial Control Systems
  • Automotive Infotainment
  • Home Entertainment Systems
  • Portable Docking Stations
  • Complex Peripheral Integration

Microchip Technology's USB4624I-1080HN is a testament to the company's commitment to providing advanced solutions that meet the needs of modern technology. Its combination of performance, power efficiency, and versatility makes it an excellent choice for designers and manufacturers looking to enhance the connectivity of their products.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0253 $64.1012
8+ $13.1489 $105.1912
12+ $12.7380 $152.8560
17+ $12.3271 $209.5607
21+ $11.9162 $250.2402
29+ $10.6835 $309.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess