EN
  • EN
  • DE

STMP3507B144E-TA6

Part No STMP3507B144E-TA6
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708812-STMP3507B144E-TA6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMP3507B144E-TA6 CAD Model

Description

The STMP3507B144E-TA6 is a system-on-chip (SoC) processor from NXP Semiconductors (formerly Freescale). It belongs to the STMP35xx family, designed for multimedia applications requiring robust processing power and efficient power consumption. This processor integrates an ARM926EJ-S core, operating at a specific clock frequency to handle diverse tasks ranging from audio and video decoding to graphical user interface management.

Applications:

  • Portable media players
  • Digital photo frames
  • Mobile internet devices
  • In-car entertainment systems
  • Industrial control panels

Features:

  • ARM926EJ-S core for application processing
  • Integrated memory controller supporting SDRAM and NAND flash
  • LCD controller for display interfacing
  • Audio codec for audio playback and recording
  • USB host and device interfaces for connectivity
  • UART, SPI, and I2C interfaces for peripheral communication
  • Real-Time Clock (RTC) for timekeeping
  • Power management unit for efficient power consumption
  • 144-pin LQFP package for surface mounting

Benefits:

  • Enables high-performance multimedia processing in embedded systems.
  • Reduces system cost and complexity through integration of key peripherals.
  • Supports a wide range of multimedia formats and codecs.
  • Provides flexible connectivity options for interfacing with various devices.
  • Offers low power consumption for extended battery life in portable applications.
  • Simplifies system design with comprehensive software development tools and support.

The STMP3507B144E-TA6 incorporates a memory controller capable of handling various memory types such as SDRAM and NAND flash. The LCD controller facilitates the connection and control of display panels, allowing for the rendering of graphical user interfaces and video content. The integrated audio codec provides audio playback and recording capabilities. Peripheral interfaces like USB, UART, SPI, and I2C enable communication with external devices and sensors. Its real-time clock (RTC) keeps track of time, and the power management unit ensures efficient power consumption. The device is housed in a 144-pin LQFP package, suitable for surface mounting techniques.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 16KB FLASH 32LQFP
Lowest to $2.9365
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Lowest to $57.7616
STMicroelectronics
Lowest to $0.5301
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess