EN
  • EN
  • DE

STM8AF6268TDS

Part No STM8AF6268TDS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708698-STM8AF6268TDS
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6268TDS CAD Model

Description

The STM8AF6268TDS is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, crafted to deliver superior performance and reliability for automotive and industrial applications. This robust MCU is based on the high-performance STM8A series with an advanced 8-bit architecture, designed to operate efficiently in the demanding environments typical of automotive applications.

Key Features

  • Advanced STM8A 8-bit Core: The core operates at up to 16 MHz frequency, providing the perfect balance between processing power and energy efficiency.
  • Memory Capacity: It comes equipped with 32 Kbytes of Flash program memory and 2 Kbytes of RAM, ensuring ample space for complex programs and data handling.
  • Data EEPROM: 1 Kbyte of true data EEPROM with read-while-write support offers reliable data storage and easy data manipulation.
  • Robust I/Os: Up to 28 multifunctional I/O pins provide flexibility for interfacing with a wide range of peripherals and sensors.
  • Advanced Peripherals: Includes multiple timers, communication interfaces such as SPI, I2C, and UART, and a 10-bit ADC with up to 10 channels.
  • Operating Voltage: Designed to operate within a supply voltage range of 2.95 to 5.5 V, suitable for automotive environments.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to 85°C or 125°C (depending on the version), ensuring reliability under various temperature conditions.
  • Automotive Grade: Compliant with automotive quality standards, this MCU is designed to meet the high reliability and longevity requirements of the automotive industry.

Applications

The STM8AF6268TDS is ideal for a variety of automotive applications such as body control modules, dashboards, immobilizers, and sensors. Its robust design and rich set of peripherals also make it suitable for industrial control systems, home appliances, and consumer electronics where reliability and efficiency are paramount.

Conclusion

With its advanced features, the STM8AF6268TDS from STMicroelectronics represents a reliable and flexible MCU solution for developers and engineers looking to create sophisticated and durable applications in the automotive and industrial sectors. Its combination of processing power, memory capacity, and robust peripheral set ensures that it can meet the rigorous demands of modern embedded systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7616 $57.7616
3+ $47.3943 $142.1829
4+ $45.9136 $183.6544
6+ $44.4329 $266.5974
7+ $42.9510 $300.6570
9+ $38.5077 $346.5693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess