EN
  • EN
  • DE

SN74AHCT74QDRG4Q1

Part No SN74AHCT74QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT74
Other Names SN74AHCT74QDRG4Q1,296-SN74AHCT74QDRG4Q1CT,TEXTISSN74AHCT74QDRG4Q1,296-SN74AHCT74QDRG4Q1DKR,296-SN74AHCT74QDRG4Q1TR,2156-SN74AHCT74QDRG4Q1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258326-SN74AHCT74QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74QDRG4Q1 CAD Model

Description

The SN74AHCT74QDRG4Q1 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) from Texas Instruments, designed for use in automotive and industrial applications where reliability and enhanced system functionality are paramount. This device is part of the AHCT family, which is characterized by its use of advanced high-speed CMOS technology to achieve the perfect balance between speed and power consumption.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Clear and Preset
  • Operating Voltage Range: 4.5 V to 5.5 V, suitable for 5V systems
  • High Drive: Outputs can drive up to 15 LSTTL loads
  • Speed: Fast propagation delays and transition times for high-speed operations
  • Temperature Range: Qualified for automotive applications (-40°C to 125°C)
  • Package: Supplied in a thin shrink small-outline package (SSOP) for space-saving considerations
  • Quality: Meets or exceeds the requirements of the Automotive Electronics Council (AEC-Q100)

Applications

The versatility of the SN74AHCT74QDRG4Q1 allows it to be used in a wide range of applications, including:

  • Automotive systems such as engine control units, ABS, and infotainment
  • Industrial automation for process control and monitoring systems
  • Communication infrastructure where signal integrity and processing speed are critical
  • Consumer electronics where power efficiency and reliability are needed

Product Benefits

The SN74AHCT74QDRG4Q1 provides designers with a robust flip-flop solution that ensures stable operation under harsh conditions. Its wide operating temperature range and compliance with automotive standards make it an ideal choice for safety-critical applications. Additionally, the high-speed performance and low power consumption of the AHCT technology enable efficient system design with minimal compromise on speed or power.

With Texas Instruments' reputation for quality and reliability, the SN74AHCT74QDRG4Q1 is a smart choice for engineers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3988 $51.8440
310+ $0.3273 $101.4630
475+ $0.3170 $150.5750
655+ $0.3068 $200.9540
845+ $0.2966 $250.6270
1,130+ $0.2659 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,995 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess