EN
  • EN
  • DE

STM8AH5169TASSS

Part No STM8AH5169TASSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708713-STM8AH5169TASSS
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AH5169TASSS CAD Model

Description

The STM8AH5169TASSS is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive and high-reliability applications. This powerful MCU is part of the STM8A series, which is renowned for its robustness, performance, and efficiency in controlling various automotive functions.

Key Features

  • Core: The device is built around an advanced STM8A core operating at a frequency of up to 16 MHz. This core provides the computational power needed for complex tasks and real-time processing.
  • Memory: It boasts an impressive 32 Kbytes of Flash memory, which is highly reliable and ensures data retention even in harsh automotive environments. Additionally, 1 Kbyte of data EEPROM and 2 Kbytes of RAM are included for efficient data storage and manipulation.
  • Robust I/Os: The MCU features 29 I/O pins that are 5V tolerant, providing a flexible interface with other components and systems within a vehicle.
  • Advanced Peripherals: A range of integrated peripherals, such as multiple 16-bit timers, UART, SPI, and I2C interfaces, enhance the MCU's connectivity and control capabilities.
  • Automotive Qualifications: This MCU is designed to meet the stringent requirements of the automotive industry, with qualifications such as AEC-Q100 ensuring its reliability and performance under extreme conditions.
  • Temperature Range: It operates over an extended temperature range from -40°C to 125°C, making it suitable for the most demanding automotive applications.
  • Package: The STM8AH5169TASSS is available in a compact LQFP 32-pin package, allowing for space-efficient designs in automotive control units.

Applications

The STM8AH5169TASSS is ideal for a variety of automotive applications, including engine management, body control modules, climate control systems, and sensor interfaces. Its robust design and comprehensive feature set also make it suitable for industrial and high-reliability applications where precision and durability are paramount.

With its combination of performance, memory capacity, and advanced peripherals, the STM8AH5169TASSS MCU from STMicroelectronics stands out as a top choice for developers looking to create sophisticated automotive systems that require high levels of reliability and functionality.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess