EN
  • EN
  • DE

LM2903BQDGKRQ1

Part No LM2903BQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC POWER / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 0.05µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 300ns (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2903BQDGKRQ1TR
Standard Package 2,500
Win Source Part Number 1069920-LM2903BQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LM2903BQDGKRQ1 CAD Model

Description

Product Overview: LM2903BQDGKRQ1 from Texas Instruments

The LM2903BQDGKRQ1 is a robust automotive-grade dual differential comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality electronic component is specifically engineered to meet the stringent requirements of automotive applications, offering reliable performance in a wide range of environments and conditions.

Key Features

  • Wide Supply Range: The device operates from a single supply voltage ranging from 2V to 36V or dual supplies of ±1V to ±18V, making it versatile for various automotive electrical systems.
  • Low Supply Current: It features a low supply current, which is beneficial for power-sensitive applications, helping to reduce the overall energy consumption of the system.
  • High Accuracy: With tight offset voltage specifications and high gain, the LM2903BQDGKRQ1 provides precise voltage comparisons and stable operation throughout its temperature range.
  • Extended Temperature Range: It is designed to operate over an extended temperature range of -40°C to +125°C, ensuring functionality under extreme conditions within automotive environments.
  • Robust Output Stage: The output stage can source or sink current, allowing the comparator to drive loads directly or to interface with other logic systems.
  • Quality and Reliability: As part of the Q1 series from Texas Instruments, this device meets automotive industry standards for quality and reliability, including AEC-Q100 qualification.
  • Package: The LM2903BQDGKRQ1 is offered in an 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications.

Applications

The dual differential nature of the LM2903BQDGKRQ1 makes it ideal for a variety of automotive applications, including:

  • Engine control units
  • Battery management systems
  • ABS systems
  • Powertrain systems
  • Signal conditioning devices

In conclusion, the LM2903BQDGKRQ1 from Texas Instruments is a dependable and precise dual differential comparator that is well-suited for the rigorous demands of automotive electronics. Its ability to operate over a broad voltage range, low power consumption, and extended temperature range make it an excellent choice for designers seeking a high-quality, reliable comparator for their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2208 $50.7840
555+ $0.1812 $100.5660
855+ $0.1755 $150.0525
1,180+ $0.1699 $200.4820
1,525+ $0.1642 $250.4050
2,040+ $0.1472 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess