The Flex Power Modules PKJ4716API/PHSLA is a high-efficiency DC-DC converter. It is designed to provide a regulated output voltage from a wide input voltage range. This converter is commonly used in various applications requiring reliable and efficient power conversion. Its compact size and high power density make it suitable for space-constrained environments.
Applications
- Telecom equipment
- Datacom equipment
- Industrial automation
- Distributed power architectures
- Networking equipment
Features
- High efficiency
- Wide input voltage range
- Regulated output voltage
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Over-temperature protection (OTP)
- Remote On/Off
- Compact size
Benefits
- Reduces energy consumption and heat dissipation.
- Adapts to varying input voltage conditions.
- Provides a stable and reliable power supply.
- Protects the converter and connected devices from damage.
- Enables remote control of the converter.
- Saves valuable board space.
- Robust design for reliability.
Technical Specifications
The PKJ4716API/PHSLA operates with a wide input voltage range. It provides a precisely regulated output voltage. The converter incorporates over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to ensure safe and reliable operation. It also features a remote On/Off function for easy control. The module is designed with a compact footprint. It operates efficiently across a wide temperature range, typically from -40°C to +85°C. The isolation voltage is high, providing galvanic isolation between the input and output. The module is designed for easy integration into various systems.