EN
  • EN
  • DE

USB3070-30-A

Part No USB3070-30-A
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO B SKT, MID MOUNT-SMT, R/A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount, Right Angle
Manufacturer GCT
Series USB3070
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Board Edge, Cutout; Surface Mount, Right Angle
Family Name USB3070
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2073-USB3070-30-ATR, 2073-USB3070-30-ADKR, 2073-USB3070-30-ACT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938350-USB3070-30-A
Ultra Librarian 3D Model Ultra Librarian USB3070-30-A CAD Model

Description

The GCT 938350-USB3070-30-A is a USB3070 series electronic component that has a surface mount, right angle, 5 position board edge, cutout, micro B USB 2.0 receptacle connector. It comes in a reel - TR package and has a family name of USB3070.

  • Manufacturer: GCT
  • Product Name: 938350-USB3070-30-A
  • Series: USB3070
  • Type: Micro B USB 2.0 Receptacle Connector
  • Mounting: Surface Mount, Right Angle
  • Positions: 5
  • Package: Reel - TR
  • Family Name: USB3070
  • Estimated Production Lead Time: 7 weeks
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • REACH: Unaffected

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5003 $60.0360
285+ $0.4105 $116.9925
440+ $0.3977 $174.9880
605+ $0.3848 $232.8040
780+ $0.3721 $290.2380
1,040+ $0.3336 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess