EN
  • EN
  • DE

DBMA25S

Part No DBMA25S
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub Connectors
Description DSUB 25 F CRIMP DI G  /  25 Position D-Sub Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Cinch Connectivity Solutions
Series 3
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Crimp
Shell Material, Finish Steel, Yellow Chromate Plated Zinc
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Color Green
Contact Form Machined
Dielectric Material Diallyl Phthalate (DAP), Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -65°C ~ 125°C
Base Product Number DBMA25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names CDBMA25S
Standard Package 1
Win Source Part Number 986225-DBMA25S
Ultra Librarian 3D Model Ultra Librarian DBMA25S CAD Model

Description

The Cinch Connectivity Solutions DBMA25S is a 25 position D-sub female socket connector that is designed for crimp termination.

  • Number of Positions: 25
  • Connector Type: D-Sub
  • Gender: Female
  • Termination: Crimp
  • Contact Form: Machined
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Housing and Shell Material: Steel
  • Shell Plating: Yellow Chromate Plated Zinc
  • Dielectric Material: Diallyl Phthalate (DAP), Glass Filled
  • Operating Temperature Range: -65°C to 125°C
  • Current Rating: 5A
  • ECCN: EAR99
  • HTSUS: 8536.69.8000
  • RoHS Compliant: No

You May Also Be Interested in

Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
ITT Cannon, LLC
DBMM-25P-L ITT Cannon D-Sub Standard Connectors D*M High reliable D-Sub Connectors datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
TE Connectivity
FEMALE SCREW LOCKS NON-MAG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess