EN
  • EN
  • DE

202A111-3-0

Part No 202A111-3-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202A1
Package Bulk
Type Boot
Shell Size - Insert 11
Features Flame Retardant
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.650" (16.51mm)
Large Diameter Recovered 0.311" (7.90mm)
Small Diameter Supplied 0.650" (16.51mm)
Small Diameter Recovered 0.150" (3.81mm)
Large Recovered Length 0.559" (14.20mm)
Total Length Recovered 1.000" (25.40mm)
Base Product Number 202A111
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 202A111-3-0-ND,814308-000-ND,814308-000,A132197,814308000
Standard Package 1
Win Source Part Number 1035608-202A111-3-0
Ultra Librarian 3D Model Ultra Librarian 202A111-3-0 CAD Model

Description

TE Connectivity Aerospace, Defense and Marine Thermofit 202A1 202A111-3-0 is a black heat shrink boot that is flame retardant.

  • Material: Polyolefin (PO)
  • Rigidity: Semi-rigid
  • Large Diameter: 0.65 inches (16.51mm)
  • Small Diameter: 0.15 inches (3.81mm)
  • Large Diameter Recovered Length: 0.559 inches (14.20mm)
  • Total Length Recovered: 1.0 inches (25.40mm)
  • Color: Black

You May Also Be Interested in

TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6497 $63.8982
14+ $8.7383 $122.3362
21+ $8.4652 $177.7692
29+ $8.1921 $237.5709
37+ $7.9191 $293.0067
49+ $7.0998 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess