EN
  • EN
  • DE
  • IT

QTLP601CPTR

Part No QTLP601CPTR
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991070-QTLP601CPTR
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QTLP601CPTR CAD Model

Description

The QTLP601CPTR is a surface-mount LED manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is a high-brightness LED designed for various indicator and display applications where clear visibility and low power consumption are important.

Applications

  • Indicator Lights: Used as status indicators in electronic equipment.
  • Backlighting: Employed for backlighting small displays and panels.
  • Automotive Lighting: Integrated into dashboard indicators and interior lighting.
  • Consumer Electronics: Utilized in appliances, remote controls, and toys.
  • Industrial Control Panels: Used as warning lights and status indicators.

Features

  • High Brightness: Provides a bright and easily visible light output.
  • Surface Mount Technology: Designed for easy automated assembly on PCBs.
  • Compact Size: Small package size for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation for extended battery life.
  • Long Lifespan: Offers a long operating life for reliable performance.

Benefits

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Cost-Effective: Low power consumption reduces energy costs.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Reliable Performance: Long lifespan ensures consistent and reliable operation.
  • Design Flexibility: Small size allows for greater design flexibility.

Technical Specifications

The QTLP601CPTR features a specific wavelength depending on the color (red, green, blue, yellow, etc.). It typically operates at a low forward voltage and current, making it energy-efficient. The specific brightness and viewing angle are detailed in the ON Semiconductor datasheet. Consult the datasheet for detailed electrical characteristics, optical properties, and package dimensions.

This LED provides a reliable and efficient solution for indicator and display applications requiring high brightness, low power consumption, and ease of integration. Its compact size and surface mount design make it a popular choice for engineers and designers in various industries.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA MOBILE 170CSP3 / CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm
Lowest to $16.2986
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2578
Renesas Electronics America
Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Lowest to $428.7360
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3661
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $18.8495

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess