EN
  • EN
  • DE
  • IT

PC74HC20T

Part No PC74HC20T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991114-PC74HC20T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC20T CAD Model

Description

The NXP PC74HC20T is a high-speed Si-gate CMOS device that provides a dual 4-input NAND gate functionality. It is designed to operate in a wide voltage range from 2V to 6V, making it suitable for battery-operated devices as well as for more robust industrial applications. This versatile logic gate is part of the 74HC series, known for its compatibility with TTL (Transistor-Transistor Logic) levels, ensuring ease of integration into various digital systems.

Key Features

  • Logic Type: Dual 4-input NAND gate
  • Package: The PC74HC20T comes in a SO14 (Small Outline) package, which is ideal for space-constrained applications.
  • Supply Voltage Range: 2.0V to 6.0V, accommodating a variety of power supply requirements.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology provides low power dissipation, yet high speed.
  • Operating Temperature: Can operate in a temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Compatibility: TTL input level compatible, allowing for easy interfacing with TTL logic lines.
  • ESD Protection: Features built-in electrostatic discharge protection for enhanced durability.

Applications

The NXP PC74HC20T is ideal for a broad range of applications where multiple input NAND gate logic is required. This includes, but is not limited to, logic function generators, digital signal processing, computer logic, and control systems. Its robustness and reliability make it a preferred choice for both simple and complex digital circuits in commercial, industrial, and automotive industries.

Quality and Reliability

As with all NXP products, the PC74HC20T is manufactured to high standards, ensuring that it meets the stringent requirements of modern electronic devices. Its commitment to quality makes it a reliable component for your digital logic needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
24 Lane Pci Express Switch, 680 Hsbga Pb Free
Lowest to $21.9355
Sharp Microelectronics
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
Qualcomm
Lowest to $3.6557
Intel
Need more? Email Us
NEC
Lowest to $0.2200
Renesas Electronics America
Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Lowest to $428.7360
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess