EN
  • EN
  • DE

C30954EH

Part No C30954EH
Manufacturer Excelitas Technologies
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 1064NM TO-5  /  Photodiode 1064nm 3ns TO-205AA, TO-5-3 Metal Can
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Excelitas Technologies
Package Box
Wavelength 1064nm
Diode Type Avalanche
Responsivity @ nm 36 A/W @ 1060nm
Response Time 3ns
Voltage - DC Reverse (Vr) (Max) 475 V
Current - Dark (Typ) 50nA
Active Area 0.50mm²
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Base Product Number C30954
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Other Names 1601-1417
Standard Package 50
Win Source Part Number 1211581-C30954EH
Ultra Librarian 3D Model Ultra Librarian C30954EH CAD Model

Description

The Excelitas Technologies electronic component is a sensor/transducer with an optical sensor-photodiode.

  • Product Category: Sensor/Transducer
  • Sensor Type: Optical Sensor-Photodiode
  • Response Time: 3ns
  • Standard Package: 50
  • Diode Type: Avalanche
  • Voltage-DC Reverse (Vr) (Max): 475 V
  • Active Area: 0.50mm²
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: Excelitas Technologies
  • Win Source Part Number: 1211581-C30954EH

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.6147
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.8968

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess