EN
  • EN
  • DE

CD74FCT162543ATSM

Part No CD74FCT162543ATSM
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983943-CD74FCT162543ATSM
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74FCT162543ATSM CAD Model

Description

The CD74FCT162543ATSM is a 16-bit registered transceiver with 3-STATE outputs manufactured by Intersil (now Renesas). This device is part of the FCT (Fast CMOS Technology) logic family and is designed for high-speed data transmission and storage applications. It combines the functions of a transceiver and a register, providing both data buffering and storage capabilities.

Applications

  • Memory Interfacing: Used in memory systems as a buffer and register to improve data transfer rates.
  • Data Communication: Employed in communication systems for high-speed data transmission.
  • Bus Interface: Provides a reliable interface between different buses in a digital system.
  • High-Speed Logic: Used in high-performance computing systems for fast data manipulation.

Features

  • 16-Bit Transceiver: Allows bidirectional data flow between two buses.
  • Registered Outputs: Provides storage for data, improving timing margins.
  • 3-STATE Outputs: Enables multiple devices to share the same bus.
  • Fast Propagation Delay: Ensures high-speed data transmission.
  • Low Power Consumption: Reduces energy usage in the system.
  • TTL-Compatible Inputs: Allows direct interface with TTL logic devices.
  • Operating Voltage: Typically operates at 5V.

Benefits

  • Improved Data Transfer Rates: Fast propagation delay allows for high-speed data transmission.
  • Enhanced System Performance: Registered outputs improve timing margins and overall system performance.
  • Increased System Flexibility: 3-STATE outputs enable multiple devices to share the same bus.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and heat generation.
  • Easy Integration: TTL-compatible inputs allow direct interface with TTL logic devices.

Additional Details

The CD74FCT162543ATSM is commonly used in applications where high-speed data transfer and storage are required. The device's registered outputs provide a stable data output, even when the input data is changing. The 3-STATE outputs allow multiple devices to share the same bus, improving system flexibility. This transceiver is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess