EN
  • EN
  • DE

CM2031-A0TR

Part No CM2031-A0TR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC HDMI RX PORT P/I 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type HDMI Transmitter
Applications Consumer Electronics, DVD-RW Players, Set Top Box
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 013198-CM2031-A0TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM2031-A0TR CAD Model

Description

The CM2031-A0TR is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of modern electronic systems. As a part of ON Semiconductor's extensive product lineup, this component is engineered to provide reliable and efficient operation in a variety of applications.

Key Features

  • High Integration: The CM2031-A0TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Power Efficiency: This device is designed with power efficiency in mind, helping to reduce power consumption and extend battery life in portable applications.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the CM2031-A0TR operates reliably under a wide range of conditions, making it suitable for industrial, automotive, and consumer electronics.
  • Small Footprint: The compact size of the CM2031-A0TR makes it ideal for space-constrained applications, allowing designers to minimize the size of their electronic products.

Applications

The versatility of the CM2031-A0TR allows it to be used across various sectors. Key applications include:

  • Power management in portable devices
  • Automotive electronics for enhanced vehicle performance
  • Industrial control systems for improved operational efficiency
  • Consumer electronics, such as smartphones and tablets, requiring long battery life and compact design

Technical Specifications

The CM2031-A0TR boasts a range of technical specifications that make it a go-to choice for designers seeking performance and reliability:

  • Operating Temperature Range: Specifies the range of temperatures over which the device is designed to operate.
  • Package Type: Details the packaging format of the IC, which impacts mounting and assembly processes.
  • Electrical Characteristics: Includes information on supply voltage, output current, power dissipation, and other electrical parameters.

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor.

Ordering Information

The CM2031-A0TR is available for order under its specific part number, which helps ensure that the exact specifications and features are met. For bulk orders or specific packaging requirements, it is recommended to consult with ON Semiconductor's sales team or authorized distributors.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2645 $63.2250
115+ $1.0376 $119.3240
175+ $1.0052 $175.9100
240+ $0.9727 $233.4480
310+ $0.9403 $291.4930
415+ $0.8431 $349.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess