The SP6699EK-L is a high-efficiency, synchronous step-down DC-DC converter from Exar Corporation. It's designed to provide a regulated output voltage from a higher input voltage with excellent efficiency, making it suitable for a wide range of portable and battery-powered applications.
Applications
- Portable Media Players
- PDAs and Smartphones
- GPS Devices
- Battery-Powered Equipment
- Point of Load regulation
Features
- High Efficiency: Synchronous rectification ensures minimal power loss.
- Wide Input Voltage Range: Accommodates various battery and power supply voltages.
- Adjustable Output Voltage: Allows for flexible voltage configuration.
- Low Quiescent Current: Minimizes power consumption during light load conditions.
- Over-Current Protection: Protects the device and the load from damage.
- Short-Circuit Protection: Provides additional safety during fault conditions.
- Thermal Shutdown: Prevents overheating and ensures reliable operation.
Benefits
- Extended Battery Life: High efficiency reduces power drain, resulting in longer battery life for portable devices.
- Versatile Power Solution: Wide input voltage range allows for compatibility with different power sources.
- Customizable Output: Adjustable output voltage enables precise voltage regulation for specific application requirements.
- Reliable Operation: Built-in protection features ensure safe and reliable performance.
- Compact Design: Small package size allows for integration into space-constrained applications.
Additional Details
The SP6699EK-L operates with a wide input voltage range. It provides a stable and regulated output voltage with minimal ripple and noise. The switching frequency is optimized for efficiency and small component size. The device incorporates internal compensation to simplify the design process and reduce external component count. It's available in a compact package, suitable for surface mounting. Thermal performance is enhanced through careful layout considerations and package design. The converter is designed to meet industry standards for EMC and safety. The part is also RoHS compliant and lead-free.