EN
  • EN
  • DE
  • IT

HV9925SG-G

Part No HV9925SG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFL DIM 50MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 50mA 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC
Family Name HV9925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV9925SG-G-ND, HV9925SG-GCT, HV9925SG-GTR, HV9925SG-GDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874029-HV9925SG-G
Ultra Librarian 3D Model Ultra Librarian HV9925SG-G CAD Model

Description

Microchip Technology HV9925SG-G Product Overview

The HV9925SG-G, manufactured by Microchip Technology, is a high-performance LED driver IC designed to deliver precision and efficiency for a wide range of lighting applications. This device is part of Microchip's portfolio of energy-efficient solutions, specifically tailored to meet the demands of high-power LED illumination systems.

At the core of the HV9925SG-G is an integrated switch-mode controller that operates in a constant off-time mode, enabling it to provide a highly stable output current irrespective of input voltage variations. This feature ensures consistent luminosity and color temperature for LEDs, which is critical for applications where light quality is paramount.

The HV9925SG-G is capable of driving a string of LEDs with a current of up to 300 mA, and its wide input voltage range from 8V to 450V allows for flexibility in design for various lighting scenarios. This makes it suitable for both low and high voltage applications, including architectural lighting, street lighting, and commercial lighting systems.

One of the key advantages of the HV9925SG-G is its high efficiency, which not only reduces energy consumption but also minimizes the heat generated by the LED driver. This leads to a longer lifespan for the LEDs and the driver itself, as well as potentially lower costs for heat management components within the lighting system.

Furthermore, the HV9925SG-G incorporates several protection features such as over-temperature protection, LED open-circuit protection, and LED short-circuit protection. These features ensure that the driver operates safely and reliably under various conditions, protecting the LEDs and the system from potential damage.

The device is available in a compact SO-8 package, making it an excellent choice for space-constrained applications. Its lead (Pb)-free finish and RoHS compliance make it an environmentally friendly option for modern lighting solutions.

Overall, the HV9925SG-G from Microchip Technology is a robust and versatile LED driver that offers high performance, efficiency, and reliability for a broad spectrum of LED lighting applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7917
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $4.1804
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE LED DRIVER
Lowest to $1.6274
NXP / Nexperia
Lowest to $4.7527
Micrel
Lowest to $22.0844
Microchip Technology
IC LED DRVR OFFL DIM 50MA 8SOIC
Lowest to $3.9716

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9716 $51.6308
31+ $3.2588 $101.0228
48+ $3.1569 $151.5312
66+ $3.0551 $201.6366
85+ $2.9533 $251.0305
114+ $2.6477 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess