EN
  • EN
  • DE

IRM-H236T/TR2

Part No IRM-H236T/TR2
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 714581-IRM-H236T/TR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRM-H236T/TR2 CAD Model

Description

The IRM-H236T/TR2 is a miniature infrared (IR) receiver module manufactured by Everlight Electronics Co., Ltd. It is designed to receive infrared signals modulated at a specific carrier frequency, typically used in remote control applications.

Applications

  • Remote control receivers for TVs, DVD players, and other consumer electronics
  • Wireless control systems
  • Light curtains
  • Proximity sensors
  • Infrared data transmission

Features

  • Miniature package: Compact size for space-constrained applications.
  • High sensitivity: Detects weak IR signals.
  • Built-in filter for daylight rejection: Minimizes interference from ambient light.
  • Carrier frequency filtering: Rejects unwanted IR signals at other frequencies.
  • TTL/CMOS compatible output: Easy interfacing with microcontrollers and logic circuits.

Benefits

  • Reliable remote control reception: High sensitivity and noise immunity ensure reliable operation.
  • Simplified system design: Integrated module reduces component count and design complexity.
  • Compact size: Enables smaller and more portable devices.
  • Reduced power consumption: Low current consumption extends battery life.
  • Immunity to ambient light: Operates reliably in various lighting conditions.

Additional Details

The IRM-H236T/TR2 typically operates at a carrier frequency of 36 kHz. The supply voltage is typically 5V, but some versions may operate at 3.3V. The output signal is a logic low when an IR signal is detected and a logic high when no signal is present. A decoupling capacitor is usually recommended close to the power supply pin to improve noise immunity. The sensing range depends on the transmitter power and environmental conditions. Ensure the IR transmitter's wavelength matches the receiver's sensitivity range. This module effectively detects and decodes infrared signals, making it a critical component in many remote control applications. The viewing angle impacts the effective range of the IR receiver. It has a demodulator built into the component. The signal is received through the plastic case.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2021 $54.0945
105+ $0.9864 $103.5720
160+ $0.9556 $152.8960
220+ $0.9247 $203.4340
280+ $0.8939 $250.2920
375+ $0.8014 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess