EN
  • EN
  • DE

TMS320F28054MPNQ

Part No TMS320F28054MPNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1271267-TMS320F28054MPNQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28054
Introduction Date June 13, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 119
Ultra Librarian 3D Model Ultra Librarian TMS320F28054MPNQ CAD Model

Description

Texas Instruments TMS320F28054MPNQ Microcontroller

The TMS320F28054MPNQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for precision control applications. This MCU is part of the TMS320F2805x Piccolo series and is particularly suitable for applications requiring a high level of processing power and real-time performance, such as industrial control systems, automotive control units, power management, and renewable energy systems.

Key Features:

  • C28x 32-bit CPU: At the heart of the TMS320F28054MPNQ is a 32-bit CPU with a clock speed of up to 90 MHz, which provides the computational power needed for complex algorithms and control systems.
  • Integrated Memory: The MCU comes with 128KB of Flash memory and 20KB of RAM, facilitating efficient program storage and execution.
  • Advanced Peripherals: It includes advanced peripherals such as 12-bit Analog-to-Digital Converters (ADCs), multiple PWM outputs, capture inputs, serial communication interfaces (SCI, SPI, I2C, and CAN), and enhanced control peripherals.
  • CLA co-processor: The Control Law Accelerator (CLA) is a 32-bit floating-point math accelerator that runs in parallel to the main CPU, optimizing performance for control algorithms.
  • Robust Design: With an extended temperature range and designed to meet stringent industrial standards, this MCU ensures reliable operation in harsh environments.
  • Energy Efficient: The TMS320F28054MPNQ is designed for low-power operation, helping to reduce energy consumption in embedded systems.
  • Tools and Software Support: Texas Instruments provides comprehensive development tools, including Code Composer Studio IDE, controlSUITE software, and a range of development kits to speed up the design process.

Applications:

The versatility of the TMS320F28054MPNQ makes it an excellent choice for a wide range of applications, including:

  • Motor Control (AC Induction, Brushless DC, Permanent Magnet Synchronous)
  • Power Supplies (DC-DC, AC-DC, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Automotive Control Systems

With its robust set of features and support for advanced control algorithms, the TMS320F28054MPNQ MCU is a powerful solution that can meet the needs of engineers looking for a dependable and efficient microcontroller for their high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess