EN
  • EN
  • DE

ISO7421EQDWRQ1

Part No ISO7421EQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Low-Power Dual Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 14ns, 14ns
Pulse Width Distortion (Maximum) 3.7ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190686-ISO7421EQDWRQ1
Manufacturer Homepage www.ti.com
Family Name ISO7421E-Q1
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7421EQDWRQ1 CAD Model

Description

The Texas Instruments ISO7421EQDWRQ1 is a high-performance, dual-channel digital isolator designed to provide robust communication and signal isolation for automotive and industrial applications. This component is part of the ISO7421 series, which is known for its reliability and efficiency in protecting sensitive electronics from hazardous voltages and noise present in harsh environments.

Key Features

  • Isolation Rating: The ISO7421EQDWRQ1 offers an isolation rating of 2500 Vrms for 1 minute per UL 1577, ensuring that the device can withstand high-voltage spikes and transients.
  • High-Speed Operation: With a signaling rate of up to 1 Mbps, this digital isolator facilitates quick data transfer, making it suitable for high-speed communication protocols.
  • Low Power Consumption: The device operates with a low power consumption, which is critical for energy-sensitive applications, especially in automotive and industrial settings.
  • Robust Electromagnetic Compatibility (EMC): It features excellent EMC performance characterized by high immunity to electromagnetic interference (EMI), ensuring stable operation in electrically noisy environments.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows the ISO7421EQDWRQ1 to function reliably in extreme temperature conditions, which is often a requirement in automotive and industrial applications.

Applications

The ISO7421EQDWRQ1 is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, and is suitable for a variety of applications such as:

  • Automotive systems
  • Industrial automation
  • Battery management systems
  • Motor control circuits

Package and Quality

This digital isolator comes in a compact 16-pin SOIC (Wide Body) package, making it easy to integrate into various circuit designs without taking up excessive space. The ISO7421EQDWRQ1 is manufactured with Texas Instruments' commitment to quality and reliability, ensuring that it meets the rigorous standards required for automotive and industrial electronics.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2825 $55.6950
14+ $7.6164 $106.6296
21+ $7.3784 $154.9464
29+ $7.1404 $207.0716
37+ $6.9024 $255.3888
49+ $6.1884 $303.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess