EN
  • EN
  • DE

SG531PTJC40.0000+000

Part No SG531PTJC40.0000+000
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092562-SG531PTJC40.0000+000
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG531PTJC40.0000+000 CAD Model

Description

The SG531PTJC40.0000+000 is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable clock signal at a frequency of 40.0000 MHz. This oscillator is designed for applications that demand precise timing, commonly used in various electronic devices and systems.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTC)
  • Communication systems
  • Audio and video equipment
  • Industrial automation

Features

  • Frequency: 40.0000 MHz
  • High frequency stability
  • Low jitter
  • Compact surface-mount package
  • Low power consumption

Benefits

  • Provides accurate timing for reliable system operation.
  • Minimizes timing errors due to low jitter.
  • Enables space-saving designs due to its small size.
  • Extends battery life in portable devices due to low power consumption.
  • Enhances system performance in high-speed applications.

Technical Specifications

The SG531PTJC series typically operates on a supply voltage of 3.3V or 5V. The frequency stability is a crucial parameter, indicating the deviation of the output frequency over temperature and voltage variations; it is often specified in parts per million (ppm). The operating temperature range generally spans from -40°C to +85°C, allowing it to function in a wide range of environmental conditions. The packaging is typically surface mount (SMD), which allows for automated assembly. The aging characteristics define the long-term frequency drift. The start-up time is typically very short.

Crystal oscillators are fundamental components in modern electronics, providing the necessary timing reference for digital circuits. The SG531PTJC40.0000+000 offers a precise and stable clock signal for applications that require high accuracy and reliability. Its low jitter and compact size make it suitable for a variety of demanding applications, from communication systems to industrial automation equipment.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess