EN
  • EN
  • DE

SST29LE020-150-4C-NH

Part No SST29LE020-150-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096351-SST29LE020-150-4C-NH
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29LE020-150-4C-NH CAD Model

Description

The SST29LE020-150-4C-NH is a 2 Mbit (256K x 8) CMOS Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). This device operates with a low voltage of 2.7-3.6V and has a fast access time of 150 ns, making it suitable for high-performance, low-power embedded systems. It utilizes SST's proprietary SuperFlash technology, offering superior reliability and endurance compared to traditional flash memory.

Applications

  • Embedded systems firmware storage.
  • Code storage for microcontrollers and microprocessors.
  • Data logging applications.
  • Industrial control systems.
  • Consumer electronics, such as digital cameras and audio players.

Features

  • Memory Size: 2 Mbit (256K x 8)
  • Supply Voltage: 2.7-3.6V
  • Access Time: 150 ns
  • Interface: Parallel
  • Package: 32-Pin PDIP
  • Operating Temperature Range: 0°C to +70°C
  • Low Power Consumption: Reduces energy usage in battery-operated devices.
  • Sector Erase Capability: Allows for flexible memory management.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick data retrieval, enhancing system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: SST's SuperFlash technology ensures data integrity.
  • Ease of Integration: Standard parallel interface and package simplify system design.

Additional Details

The SST29LE020-150-4C-NH supports sector erase operations, allowing for efficient and flexible memory updates. This device is commonly programmed using standard parallel Flash memory programmers. The 32-pin PDIP package is easy to handle and allows for through-hole mounting on PCBs. The SST SuperFlash technology ensures high endurance and data retention. It is used for storing boot code, configuration data, and application code in embedded systems. Proper power supply decoupling is essential to ensure reliable operation.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess