EN
  • EN
  • DE

S560-6600-LL-F

Part No S560-6600-LL-F
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836393-S560-6600-LL-F
Ultra Librarian 3D Model Ultra Librarian S560-6600-LL-F CAD Model

Description

The S560-6600-LL-F is a surface mount fuse manufactured by Bel Fuse Inc. This fuse is part of the S560 series, designed for overcurrent protection in various electronic devices.

Applications

  • Power Supplies
  • Battery Chargers
  • Laptop Computers
  • Tablets
  • Smartphones
  • Industrial Equipment

Features

  • Surface Mount Design
  • Fast Acting
  • Compact Size
  • RoHS Compliant
  • Halogen Free

Benefits

  • Provides Reliable Overcurrent Protection
  • Prevents Damage to Sensitive Electronic Components
  • Reduces Fire Hazards
  • Enables Compliance with Environmental Regulations
  • Suited for Automated Assembly Processes

Additional Details

The S560-6600-LL-F fuse features a 6.6A current rating. The voltage rating is typically 32V, but the specific datasheet should be consulted for confirmation. The 'LL' designation likely indicates a specific tolerance or breaking capacity, while the 'F' may refer to a particular packaging option or material composition for RoHS compliance. The fast-acting characteristic of this fuse ensures that it will quickly interrupt the circuit in the event of an overcurrent, minimizing the risk of damage to sensitive components. The surface mount design facilitates automated assembly, reducing manufacturing costs.

Bel Fuse is a well-known manufacturer of circuit protection devices, and the S560 series is a reliable choice for a wide range of applications. The fuse's compact size makes it ideal for use in portable electronic devices, where space is at a premium. Its RoHS compliance ensures that it meets environmental standards, making it a suitable choice for environmentally conscious manufacturers.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess