EN
  • EN
  • DE

SCOTCH22-38X33

Part No SCOTCH22-38X33
Manufacturer 3M
Catalog OEM Parts ( S )
Description Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Material PVC
Win Source Part Number 1098633-SCOTCH22-38X33
Categories OEM Parts( S )
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCOTCH22-38X33 CAD Model

Description

SCOTCH22-38X33 refers to Scotch® 22 Electrical Tape, a premium grade vinyl electrical tape manufactured by 3M. The dimensions, 3/8 inch by 33 feet, describe the width and length of the tape roll respectively. This tape is designed for general purpose electrical insulation and protection.

Applications

  • Wire and Cable Insulation: Used for insulating electrical wires and cables, providing a protective layer against shorts and electrical hazards.
  • Splicing Wires: Provides insulation and protection for spliced wires, ensuring a secure and reliable electrical connection.
  • Harnessing Wires: Used to bundle and protect wires in wire harnesses, keeping them organized and preventing damage.
  • Electrical Repairs: Suitable for various electrical repair tasks, such as insulating damaged wires or making temporary repairs.
  • General Electrical Protection: Used for protecting electrical components and connections from moisture, abrasion, and other environmental factors.

Features

  • Premium Grade Vinyl: Made from high-quality vinyl material, providing excellent insulation and durability.
  • Flame Retardant: Self-extinguishing, reducing the risk of fire hazards.
  • Cold Weather Performance: Maintains its flexibility and adhesion even in cold temperatures.
  • Abrasion Resistant: Provides good resistance to abrasion, protecting wires and cables from damage.
  • Moisture Resistant: Protects against moisture and corrosion, ensuring reliable electrical connections.
  • UL Listed: Certified to meet UL safety standards.

Benefits

  • Enhanced Electrical Safety: Provides reliable insulation, reducing the risk of electrical shocks and short circuits.
  • Durable Protection: Protects wires and cables from abrasion, moisture, and other environmental factors, extending their lifespan.
  • Easy to Use: Flexible and conformable, making it easy to apply in various applications.
  • Wide Operating Temperature Range: Suitable for use in a wide range of temperatures.
  • Reliable Performance: Provides consistent and reliable performance, ensuring long-lasting electrical protection.

Additional Details

Scotch® 22 Electrical Tape is designed to withstand a voltage rating of up to 600V. It has an operating temperature range typically between 0°F to 221°F (-18°C to 105°C). Its adhesive provides a strong and durable bond, ensuring long-term protection. The 3/8-inch width allows for precise application in tight spaces, while the 33-foot length provides ample tape for various electrical projects. Consult the product datasheet for specific electrical and mechanical properties.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1964
Texas Instruments
Need more? Email Us
Samsung
Lowest to $12.5133
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess