EN
  • EN
  • DE

SSTA56T216

Part No SSTA56T216
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096389-SSTA56T216
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSTA56T216 CAD Model

Description

The SSTA56T216 is a PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in general-purpose switching and amplification applications. This transistor features low saturation voltage and high current gain, making it suitable for efficient and reliable circuit designs.

Applications

  • General Purpose Amplification: Used in preamplifiers, audio amplifiers, and signal boosters.
  • Switching Circuits: Employed in low-side switching applications for controlling various loads.
  • Driver Stages: Used as a driver for higher-power transistors or other electronic components.
  • Linear Regulators: Integrated into linear voltage regulators for stable voltage output.
  • Signal Processing: Used in signal processing circuits for filtering, shaping, and amplifying signals.

Features

  • PNP Transistor: A PNP transistor designed for amplification and switching.
  • Epitaxial Planar Structure: Ensures high reliability and performance.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • High Current Gain (hFE): Provides efficient amplification of input signals.
  • Small Signal Amplifier: Designed for small signal amplification in various circuits.

Benefits

  • High Efficiency: Low saturation voltage reduces power dissipation, improving overall efficiency.
  • Reliable Performance: Epitaxial planar structure ensures stable and consistent operation.
  • Versatile Applications: Suitable for a wide range of amplification and switching applications.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Cost-Effective: Provides a cost-efficient solution for general-purpose applications.

Additional Details

The SSTA56T216 transistor is characterized by its high current gain (hFE), which ensures efficient amplification of input signals. Its low saturation voltage minimizes power loss, making it ideal for switching applications. The transistor's epitaxial planar structure contributes to its reliability and stable performance. It is available in a small surface-mount package, making it suitable for compact and space-constrained circuit designs. The SSTA56T216 is commonly used in various electronic devices and systems, providing a versatile and reliable solution for amplification and switching requirements.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess