EN
  • EN
  • DE

ST10F269BQ3

Part No ST10F269BQ3
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description ST10F269-BQ3 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096416-ST10F269BQ3
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST10F269BQ3 CAD Model

Description

The ST10F269BQ3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring advanced control and interface capabilities. This MCU is part of the ST10 family, which is renowned for its robust architecture, high-speed processing, and exceptional reliability.

Key Features

  • Core: The ST10F269BQ3 is built around a 16-bit CPU core that operates at a frequency of up to 40 MHz, providing a perfect balance between processing power and energy efficiency. The core supports a rich instruction set that allows for efficient handling of both bit and byte operations.
  • Memory: This MCU comes equipped with 256 KB of on-chip Flash memory, ensuring ample space for complex applications. Additionally, it features 12 KB of on-chip dual-port RAM, facilitating high-speed data transfers and buffering.
  • Peripherals: A variety of integrated peripherals enhance the functionality of the ST10F269BQ3. These include a flexible 16-channel capture/compare unit, four general-purpose timers, and a synchronous serial channel for communication protocols such as SPI, I2C, or SSC.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with 16 multiplexed channels allows for precise measurement of analog signals, making it ideal for sensor interfacing and control applications.
  • I/O Ports: The MCU features numerous I/O ports that can be configured as inputs or outputs, providing the versatility needed to interface with a wide range of external devices.
  • Reliability: The ST10F269BQ3 is designed with advanced fail-safe mechanisms, including a watchdog timer and a low voltage detector, to ensure reliable operation even in demanding environments.

Applications

The ST10F269BQ3 is suitable for a diverse array of applications, such as automotive control systems, industrial automation, robotics, and embedded control systems. Its robust feature set also makes it an excellent choice for motor control, power management, and real-time data processing tasks.

Package and Availability

This microcontroller is available in a QFP144 package, providing a compact footprint for space-constrained applications. STMicroelectronics offers comprehensive support for the ST10F269BQ3, including development tools, software libraries, and reference designs to accelerate product development and time-to-market.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess