EN
  • EN
  • DE

ST05N20

Part No ST05N20
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096407-ST05N20
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST05N20 CAD Model

Description

Introducing the ST05N20 Transistor from STMicroelectronics

The ST05N20 is a cutting-edge power MOSFET manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance transistor is designed to deliver efficiency and reliability for a broad range of applications, including power supply, motor control, and lighting systems. With its advanced technology, the ST05N20 offers an optimal solution for designers seeking components that reduce energy consumption and improve system performance.

The ST05N20 features a low on-resistance (RDS(on)), which minimizes conduction losses and enhances the overall efficiency of the system in which it is used. This power MOSFET is capable of handling high currents while maintaining a low gate charge (Qg), making it an excellent choice for high-frequency switching applications. The device also boasts fast switching speeds, contributing to reduced switching losses and improved power density.

One of the remarkable attributes of the ST05N20 is its robustness. It is designed to operate reliably in harsh environments, withstanding high temperatures and voltage fluctuations. The transistor is encapsulated in a durable package that ensures long-term stability and protection against mechanical stress, further extending its lifespan and reliability.

The ST05N20 also incorporates built-in protection features, such as thermal shutdown and overcurrent protection, which safeguard the device and the system from potential damage caused by abnormal operating conditions. These integrated features help to reduce the need for additional external components, simplifying the design and reducing the overall system cost.

STMicroelectronics has a strong commitment to environmental sustainability, and the ST05N20 is no exception. It is manufactured using eco-friendly processes and materials, complying with international regulations such as RoHS and REACH. This makes the ST05N20 not only a technologically advanced choice but also an environmentally conscious one.

In summary, the ST05N20 from STMicroelectronics is a superior power MOSFET that offers high efficiency, fast switching, robustness, and integrated protection features. It is an ideal component for designers looking to enhance the performance of their power management systems while maintaining a commitment to environmental sustainability.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess