EN
  • EN
  • DE

R4E310-AO34-12

Part No R4E310-AO34-12
Manufacturer ebm-papst
Catalog Fans and Blowers
Description AC Motorized Impeller Ball Bearing 230V 170W 60Hz 1720RPM 1177CFM 66dB Flange Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 318 mm
Frequency 60 Hz
Height 123 mm
Housing Material Aluminium
Mount Flanges
Power Rating 170 W
Radiation Hardening No
RoHS Compliant
Termination Leads
Voltage Rating 230 V
Win Source Part Number 1119728-R4E310-AO34-12
Categories Fans and Blowers
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R4E310-AO34-12 CAD Model

Description

The R4E310-AO34-12 is a fan and blower that has a voltage rating of 230V and a power rating of 170W.

  • Manufacturer: ebm-papst
  • Voltage Rating: 230V
  • Power Rating: 170W
  • Frequency: 60Hz
  • Height: 123mm
  • Diameter: 318mm
  • Suitable for: Use in various applications that require high-quality fans and blowers.
  • Mounting: Comes with flanges for easy mounting
  • RoHS: Compliant

You May Also Be Interested in

ebm-papst
FAN BLWR CENT 171X215MM 400VAC / Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
AC Motorized Impeller Ball Bearing 230V 170W 60Hz 1720RPM 1177CFM 66dB Flange Mount
Need more? Email Us
Multicomp
DC Brushless Fan, 9 X 3MM, 3V
Need more? Email Us
Sunon Fans
AC Fans Fan, 92x25mm, 220-240VAC, 30/37CFM, 14.5/14W, 37/40dBA, 2Ball Bearing, Lead Wire
Lowest to $18.5770
CUI Inc.
FAN AXIAL 60X10MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Need more? Email Us
CUI Inc.
DC AXIAL FAN, 80 MM SQUARE, 25 M / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.7 CFM (1.45m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess