EN
  • EN
  • DE

CFM-8025BG-150-444

Part No CFM-8025BG-150-444
Manufacturer CUI Inc.
Catalog DC Fans
Description DC AXIAL FAN, 80 MM SQUARE, 25 M / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.7 CFM (1.45m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr CUI Devices
Series CFM-80BG
Package Box
Voltage - Rated 12VDC
Dimension Square - 80mm L x 80mm H
Width 25.40mm
Air Flow 51.7 CFM (1.45m³/min)
Static Pressure 0.430 in H2O (107.1 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Auto Restart
Noise 44.5dB(A)
Power (Watts) 4.2 W
RPM 5000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, cURus, TUV
Current Rating (Amps) 0.350A
Voltage Range 10.8 ~ 13.2VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 2223-CFM-8025BG-150-444
Standard Package 50
Win Source Part Number 1124949-CFM-8025BG-150-444
Ultra Librarian 3D Model Ultra Librarian CFM-8025BG-150-444 CAD Model

Description

The CFM-8025BG-150-444 is a DC Brushless Fan (BLDC) manufactured by CUI Devices.

  • Voltage Rating: 12VDC
  • Power Rating: 4.2W
  • Lifetime: 70000 Hrs @ 40°C
  • Noise Level: 44.5dB(A)
  • Air Flow: 51.7 CFM (1.45m³/min)
  • Static Pressure: 0.430 in H2O (107.1 Pa)
  • Temperature Range: 14 ~ 158°F (-10 ~ 70°C)

You May Also Be Interested in

Delta Electronics
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Wakefield-Vette
ULTRA THIN DC BLOWER 20X20X3.2MM
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess